EN
  • EN
  • DE

1001014

Part No 1001014
Manufacturer SCS
Catalog Anti-Static, ESD Bags, Materials
Description 1001014 ESD, Static Shield Bag, 10"X14", Open Top, 100 Ea, 1000 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Silver
Length 355 mm
RoHS Compliant
Weight 1.76901 kg
Win Source Part Number 1172178-1001014
Categories Tools and Supplies
Manufacturer SCS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1001014 CAD Model

Description

The SCS 1172178-1001014 is a silver colored tool with a length of 355mm and a weight of 1.76901 kg. It is RoHS compliant and is used in various applications. The alternative parts (cross-reference) for this tool include 1001014. The manufacturer's website is not provided.

You May Also Be Interested in

Chemtronics
SWAB DBL HEAD COTTON 6\
Need more? Email Us
Desco
FLOOR FINISH ANTISTATIC 5 GAL
Need more? Email Us
Protektive Pak
BAG STAT DISSIPATV 10\
Need more? Email Us
Protektive Pak
BAG STAT DISSIPATV 12\
Need more? Email Us
859
MG Chemicals
BRSH SGL HEAD HAIRHORS 7.75\
Need more? Email Us
Antistat Inc
BAG STATIC DISSIPATIVE - 3\
Need more? Email Us
SCS
1001014 ESD, Static Shield Bag, 10"X14", Open Top, 100 Ea, 1000 Series
Need more? Email Us
Conductive Containers, Inc.
CORSTAT IC SHIPPER 2-3/4 X 2-3/4
Need more? Email Us
Conductive Containers, Inc.
BOX CONDUCTIVE HINGED 3 1/2 X 2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess