EN
  • EN
  • DE

TDC-GP30YA-F01 1K

Part No TDC-GP30YA-F01 1K
Manufacturer ScioSense
Catalog Interface - Sensor and Detector Interfaces
Description TDC-GP30YA-F01 1K QFN40 LF T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000526-TDC-GP30YA-F01 1K
Manufacturer ScioSense
Category Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Package Tape & Reel (TR)/ Cut Tape (CT)
Type Converter
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Ultra Librarian 3D Model Ultra Librarian TDC-GP30YA-F01 1K CAD Model

Description

The integrated circuit is a type of converter designed for sensor and detector interfaces from ScioSense.

  • Operating Temperature: -40 degrees Celsius to 85 degrees Celsius
  • Mounting Type: Surface-Mounted
  • Package/Case: 40-VFQFN Exposed Pad
  • Supplier Device Package: 40-QFN (6x6)
  • Packaging: Tape and Reel Format

You May Also Be Interested in

Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Renesas Electronics America
Lowest to $2.8549
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess