EN
  • EN
  • DE

MCP6543T-E/SN

Part No MCP6543T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V SGL P-P W/CS 8-SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Microchip Technology
Packaging Reel - TR
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 1µA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8µs
Hysteresis 6.5mV
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Mounting Surface Mount
Supplier Device Package 8-SOIC
Base Product Number MCP6543
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6543T-E/SN-ND,MCP6543TESN,MCP6543T-E/SNCT,MCP6543T-E/SNTR,MCP6543T-E/SNDKR
Standard Package 3,300
Win Source Part Number 1323530-MCP6543T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6543T-E/SN CAD Model

Description

Microchip Technology's MCP6543T-E/SN Operational Amplifier

The MCP6543T-E/SN is a high-performance, low-power operational amplifier from Microchip Technology, designed for a wide range of applications in the consumer, automotive, and industrial markets. This op-amp is notable for its low input offset voltage, low quiescent current, and rail-to-rail input/output operation, which make it suitable for battery-powered devices and other power-sensitive applications.

Key Features

  • Low Power Consumption: The MCP6543T-E/SN is optimized for low-power consumption, drawing only 450 nA of quiescent current per amplifier. This feature is particularly beneficial for extending battery life in portable applications.
  • Rail-to-Rail Input/Output: With its rail-to-rail input and output capability, the device can handle a wide dynamic range, making it ideal for single-supply operations and for driving analog-to-digital converters (ADCs).
  • Low Input Offset Voltage: The precision of this op-amp is enhanced by its low input offset voltage, which minimizes error in high-accuracy applications.
  • Wide Supply Voltage Range: The MCP6543T-E/SN operates over a broad supply voltage range of 1.8V to 5.5V, accommodating various application requirements and simplifying power supply design.
  • Extended Temperature Range: This device is capable of operating in extended temperature ranges, from -40°C to +125°C, making it suitable for harsh environments.

Applications

The MCP6543T-E/SN can be used in a variety of applications that require precision and efficiency. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Sensor interfaces and signal conditioning
  • Data acquisition systems
  • Analog filters
  • Power supply control and monitoring

Package and Quality

The MCP6543T-E/SN comes in a space-saving 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for applications with limited board space. Microchip Technology's commitment to quality ensures that this op-amp meets the stringent requirements for industrial and automotive-grade components, providing reliable performance across its operational lifespan.

Overall, the MCP6543T-E/SN operational amplifier is a versatile and efficient solution for designers looking to optimize their circuit designs for power and precision.

You May Also Be Interested in

Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess