EN
  • EN
  • DE

ZB5AV053S

Part No ZB5AV053S
Manufacturer Schneider Electric
Catalog Optics - Lenses
Description LENS YELLOW TWIST LOCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens with Holder
Color Yellow
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 29mm Dia
Material Plastic
Mounting Type Twist Lock
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1561420-ZB5AV053S
Ultra Librarian 3D Model Ultra Librarian ZB5AV053S CAD Model

Description

N

You May Also Be Interested in

Ledil
ASSY RND 1POS 16.1MM 9.4MM WIDE
Lowest to $16.5558
Ledil
LENS CLEAR ASYMMETRICAL SOCKET
Need more? Email Us
Dialight
LENS GREEN PANEL MOUNT THREADED
Need more? Email Us
Schneider Electric
LENS WHITE TWIST LOCK
Need more? Email Us
Carclo Technical Plastics
LENS CLR 15-30DEG MEDIUM SNAP-IN
Need more? Email Us
Ledil
LENS CLEAR 23-26DEG MED ADH TAPE
Need more? Email Us
Ledil
ASSY RND 1POS 16.1MM 9.4MM OVAL
Need more? Email Us
Ledil
LENS CLR 12-20DEG DIFFUSER ADH
Need more? Email Us
Ledil
LENS CLEAR 65-84DEG WIDE SCREW
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess