EN
  • EN
  • DE

KSZ8851-16MLLI

Part No KSZ8851-16MLLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Single-Port Ethernet MAC Controller with 8-Bit or 16-Bit Non-PCI Interface | IC MAC CTLR 1PORT W/BUS 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function MAC Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Supply Current 85mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number KSZ8851
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1193826-KSZ8851-16MLLI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ8851-16MLLI CAD Model

Description

Microchip Technology's KSZ8851-16MLLI Single-Port Ethernet Controller

The KSZ8851-16MLLI, crafted by Microchip Technology, is a highly efficient single-port Ethernet controller that integrates a MAC (Media Access Control) and PHY (Physical Layer) to provide a complete network interface solution. This product is designed to handle high-speed data communication with minimal power consumption, making it an ideal choice for embedded systems and various network-enabled applications.

Key Features:

  • Integrated MAC and PHY: The KSZ8851-16MLLI offers a seamless and compact networking solution with its built-in MAC and PHY, simplifying design and reducing external components.
  • 16-bit Non-PCI Interface: Its 16-bit host interface supports a non-PCI CPU interface, providing flexibility for various embedded system designs.
  • QoS Support: With Quality of Service (QoS) support, the KSZ8851-16MLLI ensures that critical network traffic is prioritized, enhancing the performance of multimedia and other latency-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this controller supports multiple power-saving modes to reduce overall energy usage, making it suitable for power-sensitive applications.
  • Wide Temperature Range: The device can operate over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications:

The KSZ8851-16MLLI is versatile and can be used in a wide array of applications, including:

  • Embedded computing systems
  • Networked printers and scanners
  • Industrial control and automation
  • Medical equipment
  • Security systems
  • Networked consumer electronics

Technical Specifications:

The KSZ8851-16MLLI is packed with technical features that include:

  • 2.5V/3.3V power supply with 1.8V to 3.3V I/O Voltages
  • Integrated 1.8V regulator for single 3.3V operation
  • HP Auto MDI/MDIX crossover support
  • IEEE 802.3/802.3u compliant

In conclusion, the KSZ8851-16MLLI from Microchip Technology is a robust and reliable Ethernet controller that offers a compact networking solution with its integrated MAC and PHY, extensive feature set, and suitability for a variety of applications. Its power efficiency and industrial-grade temperature resilience make it an excellent choice for designers looking to integrate network capabilities into their products.

You May Also Be Interested in

Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6752 $53.4016
19+ $5.4771 $104.0649
29+ $5.3059 $153.8711
39+ $5.1348 $200.2572
51+ $4.9636 $253.1436
68+ $4.4501 $302.6068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,250 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess