EN
  • EN
  • DE

XY2SB712

Part No XY2SB712
Manufacturer Schneider Electric
Catalog OEM Parts (T - Z)
Description Schneider Electric Preventa XY2SB712 - XY2SB712
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990262-XY2SB712
Categories OEM Parts(T-Z)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XY2SB712 CAD Model

Description

The XY2SB712 is an Emergency stop rope pull switch from Schneider Electric. This safety switch is designed to provide a reliable and easily accessible emergency stop mechanism for machinery and conveyor systems. It allows operators to quickly halt operations in the event of a hazardous situation by pulling a rope connected to the switch.

Applications:

  • Conveyor systems
  • Packaging machinery
  • Manufacturing equipment
  • Assembly lines
  • Textile machinery
  • Any machinery requiring an emergency stop function along an extended area

Features:

  • Rope pull operation
  • Robust and durable construction
  • Highly visible design
  • Positive opening safety contacts
  • IP65 protection rating (dust-tight and protected against water jets)
  • Easy to install and maintain

Benefits:

  • Provides a readily accessible emergency stop mechanism
  • Enhances workplace safety
  • Minimizes downtime by allowing quick intervention in emergencies
  • Ensures reliable operation in harsh industrial environments
  • Complies with relevant safety standards
  • Reduces the risk of accidents and injuries

Additional Details:

The XY2SB712 is typically supplied with pre-wired cable for ease of installation. It is designed to be mounted along the machinery it protects, with the rope spanning the length of the hazard area. Pulling the rope at any point along its length will activate the switch, immediately stopping the machinery. The switch incorporates positive opening safety contacts, ensuring that the circuit is reliably broken when the switch is activated. The durable construction and high IP rating make it suitable for use in demanding industrial environments. Proper installation and regular testing are essential to ensure the continued effectiveness of the emergency stop system.

You May Also Be Interested in

C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess