EN
  • EN
  • DE

HY53C464LF-80

Part No HY53C464LF-80
Manufacturer Hynix Semiconductor
Catalog OEM Parts (F - I)
Description Hyundai PLCC-18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966742-HY53C464LF-80
Categories OEM Parts(F-I)
Manufacturer Hynix Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HY53C464LF-80 CAD Model

Description

The HY53C464LF-80 is a 64K x 4-bit CMOS Dynamic RAM (DRAM) manufactured by Hynix Semiconductor. This memory chip provides a cost-effective solution for applications requiring moderate storage capacity with relatively fast access times. It is commonly used in older computer systems, embedded systems, and various electronic devices where small size and low power consumption are critical.

Applications:

  • Older personal computers
  • Embedded systems (e.g., industrial controllers, data acquisition systems)
  • Graphics cards (as video memory)
  • Printers and other peripherals
  • Instrumentation equipment

Features:

  • Organization: 64K x 4 bits
  • Access Time: 80ns (nanoseconds) - This indicates the maximum time required to access data.
  • CMOS Technology: Low power consumption compared to older NMOS DRAMs.
  • Single +5V Power Supply: Simplified power supply requirements.
  • Refresh Cycle: Requires periodic refresh cycles to retain data.
  • Three-State Output: Allows multiple memory chips to share the same data bus.
  • TTL Compatible Inputs/Outputs: Easier interfacing with TTL logic circuits.

Benefits:

  • Cost-Effective: Provides a relatively inexpensive memory solution for legacy systems and applications.
  • Low Power Consumption: CMOS technology reduces power requirements, extending battery life in portable devices.
  • Small Size: Allows for compact system designs.
  • Easy to Interface: TTL compatibility simplifies integration with existing logic circuits.
  • Adequate Speed: 80ns access time provides sufficient performance for many applications.

Additional Details:

The HY53C464LF-80 DRAM requires periodic refresh cycles to maintain data integrity. The refresh cycle is typically performed by reading or writing to each row address within a specified time period. The chip operates on a single +5V power supply. Proper decoupling capacitors should be used to minimize noise on the power supply lines. The inputs and outputs are TTL compatible, making it easy to interface with standard logic circuits. Careful PCB layout is important to minimize signal reflections and ensure reliable operation. This part is commonly found in DIP (Dual In-line Package) form, although other packages may exist. The operating temperature range typically spans from 0°C to +70°C, but the specific datasheet should always be consulted for precise specifications. When handling this DRAM, proper ESD (Electrostatic Discharge) precautions must be taken to avoid damaging the chip. The HY53C464LF-80 is generally considered a legacy component, but it can still be found in older equipment and is useful for repair or replacement purposes.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess