EN
  • EN
  • DE

SSP1A125BDT

Part No SSP1A125BDT
Manufacturer Schneider Electric
Catalog Solid State Relays
Description SSR RELAY SPST-NO 25A 24-300V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr Schneider Electric
Series Harmony
Package Box
Product Status Active
Mounting Type Chassis Mount
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 3 ~ 32VDC
Voltage - Load 24 V ~ 300 V
Load Current 25 A
Termination Style Screw Terminal
Package / Case Module
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.49.0080
Win Source Part Number 1093101-SSP1A125BDT
Ultra Librarian 3D Model Ultra Librarian SSP1A125BDT CAD Model

Description

The SSP1A125BDT is a solid-state relay (SSR) from Schneider Electric.

  • Series: Harmony
  • Circuit Configuration: SPST-NO (1 Form A)
  • Load Current: 25A
  • Voltage Input: 3V to 32V DC
  • Output Type: AC zero cross
  • Mounting: Chassis mountable
  • Package: Module

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 55A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 20A 48-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 3-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-660V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 50A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NC 75A 24-280V
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess