EN
  • EN
  • DE

RUW242P7

Part No RUW242P7
Manufacturer Schneider Electric
Catalog Relays Accessories
Description HARMONY, PROTECTION MODULE WITH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Accessory Type Module, LED and/or Protection
For Use With/Related Products RUM Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550060-RUW242P7
Ultra Librarian 3D Model Ultra Librarian RUW242P7 CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
FILTER EMI W/NEUTRAL FOR 3PH SSR
Need more? Email Us
Siemens
COIL AC OPERATED 230V 50/60HZ
Need more? Email Us
Siemens
OVERLOAD RELAY CL10 S00 1.8-2.5A / Thermal Overload Relay Contactors
Need more? Email Us
Altech corporation
MC TERM COVERS FRAME SIZE 225AF
Need more? Email Us
Siemens
OVERLOAD REMOTE RESET,240V AC/DC
Need more? Email Us
TE Connectivity
RETAINING CLIP FOR 29MM PT78
Lowest to $0.2978
Altech corporation
OVERLOAD RELAY FOR A16C-40A 80A
Need more? Email Us
HK1
Sensata-Crydom
SSR MOUNTING HARDWARE KIT
Need more? Email Us
Siemens
OVERLOAD RELAY CL10 S00 1.4-2A S / Thermal Overload Relay Contactors
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess