EN
  • EN
  • DE

NSYSBS18139FT

Part No NSYSBS18139FT
Manufacturer Schneider Electric
Catalog Boxes
Description IND BOX +HING. TRANSP.180X130X96 / Box Metal, Steel Gray Cover Included 7.165" L x 5.197" W (182.00mm x 132.00mm) X 4.213" (107.00mm)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Schneider Electric
Package Box
Product Status Obsolete
Container Type Box
Size / Dimension 7.165" L x 5.197" W (182.00mm x 132.00mm)
Height 4.213" (107.00mm)
Area (L x W) 37in² (240cm²)
Design Cover Included
Material Metal, Steel
Color Gray
Ratings IP55
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1339661-NSYSBS18139FT
Ultra Librarian 3D Model Ultra Librarian NSYSBS18139FT CAD Model

Description

The Schneider Electric NSYSBS18139FT enclosure is a gray box with a cover included.

  • Dimensions (L x W): 7.165" x 5.197" (182.00mm x 132.00mm)
  • Height: 4.213" (107.00mm)
  • IP Rating: IP55
  • Material: Metal Steel
  • Material Flammability Rating: None
  • Area: 37in² (240cm²)
  • Status: Obsolete
  • Standard Package: 1
  • Manufacturer: Schneider Electric

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 4.72"L X 3.15"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 24.02"L X 24.02"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 7.44"L X 5.28"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX ALUM GRAY 8.66"L X 4.72"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.08" X 1.28" 10PC
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 12"L X 10"W
Need more? Email Us
Molex, LLC
BOX NYLON BLACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess