EN
  • EN
  • DE

MTN2302-6035

Part No MTN2302-6035
Manufacturer Schneider Electric
Catalog OEM Parts (M - N)
Description Schneider Electric Systeem D Wandcontactdoos - MTN2302-6035
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Material Plastic
Win Source Part Number 1081081-MTN2302-6035
Categories OEM Parts(M-N)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MTN2302-6035 CAD Model

Description

The Schneider Electric MTN2302-6035 is a rocker insert designed for use within the System M range. This rocker insert is a component of a switch, typically used for controlling lighting circuits or other electrical devices within residential and commercial buildings. It requires a compatible cover plate for complete installation and operation.

Applications:

  • Residential Lighting Control: Used for switching lights on/off in homes, apartments, and other residential settings.
  • Commercial Lighting Control: Implemented in offices, retail spaces, and other commercial buildings for controlling lighting circuits.
  • General-Purpose Switching: Can be used for switching various electrical devices on or off, such as fans or small appliances.
  • Building Automation Systems: Integrated into building management systems for centralized control of lighting and other functions.
  • Renovation Projects: Suitable for use in renovation projects where existing switches are being replaced.

Features:

  • Rocker Design: Features a rocker mechanism for easy and intuitive operation.
  • Modular System: Compatible with a variety of cover plates from the Schneider Electric System M range.
  • Screwless Terminals: Equipped with screwless terminals for quick and secure wiring.
  • Durable Construction: Made from high-quality materials to ensure long-lasting performance.
  • Clear Markings: Features clear terminal markings for easy identification during installation.

Benefits:

  • Easy Installation: Screwless terminals simplify the wiring process, reducing installation time.
  • Customizable Appearance: Compatible with different cover plates to match the aesthetic of the room.
  • Reliable Performance: Provides consistent and reliable switching performance.
  • Durable and Long-Lasting: Built to withstand regular use and provide long-term durability.
  • Improved Safety: Designed with safety in mind to minimize the risk of electrical hazards.

The MTN2302-6035 is a key component in creating a functional and aesthetically pleasing switch. It works in conjunction with a cover plate (sold separately) to complete the switch assembly. This insert is designed for flush mounting and is suitable for both new installations and retrofit applications. Typical electrical specifications include a voltage rating of 250V AC and a current rating of 10A. The modular design of the System M range allows for easy replacement and upgrades.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess