EN
  • EN
  • DE

HMISTU855S

Part No HMISTU855S
Manufacturer Schneider Electric
Catalog Human Machine Interface (HMI)
Description 5.7\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Touchscreen
Size - Display 5.7"
Display Type Color
Case Color Blue
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Oil and Water Resistant; NEMA 4X
Voltage - Supply 24VDC
For Use With/Related Products Multiple Manufacturer, Multiple Product
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565225-HMISTU855S
Ultra Librarian 3D Model Ultra Librarian HMISTU855S CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
TOUCH PANEL SCREEN 5\
Need more? Email Us
Omron
HMI OPERATOR PNL 5.7\
Need more? Email Us
Matrix Orbital
HMI DISPLAY LCD GRAPH MONOCHROME
Need more? Email Us
Omron
HMI TOUCHSCREEN 10.4\
Need more? Email Us
Omron
SYSMAC NA HMI, 7\
Need more? Email Us
Omron
HMI TOUCHSCREEN 5.7\
Need more? Email Us
Schneider Electric
HMI TOUCHSCREEN 3.5\
Need more? Email Us
Omron
HMI TOUCHSCREEN 5.7\
Need more? Email Us
Schneider Electric
STU 5IN7 FRONT MODULE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess