EN
  • EN
  • DE

HMISCU6B5

Part No HMISCU6B5
Manufacturer Schneider Electric
Catalog Human Machine Interface (HMI)
Description HMI TOUCHSCREEN 3.5\
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Touchscreen
Size - Display 3.5"
Display Type Color
Case Color Blue
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Oil and Water Resistant; NEMA 4X
Voltage - Supply 24VDC
For Use With/Related Products Multiple Manufacturer, Multiple Product
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565226-HMISCU6B5
Ultra Librarian 3D Model Ultra Librarian HMISCU6B5 CAD Model

Description

N

You May Also Be Interested in

Omron
HMI TOUCHSCREEN 15.0\
Need more? Email Us
Omron
HMI TOUCHSCREEN 8.4\
Need more? Email Us
Omron
NV HMI 3.1 LEDWH/RD 232C 24VDC
Need more? Email Us
Omron
HMI OPERATOR PANEL MONOCHROME
Need more? Email Us
Omron
HMI TOUCHSCREEN
Need more? Email Us
Omron
HMI TOUCHSCREEN
Need more? Email Us
Omron
HMI TOUCHSCREEN 12.1\
Need more? Email Us
Omron
SYSMAC NA HMI, 7\
Need more? Email Us
Omron
HMI OPERATOR PNL 5.7\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess