EN
  • EN
  • DE

DZ5CA010

Part No DZ5CA010
Manufacturer Schneider Electric
Catalog Terminal Blocks - Wire Ferrules
Description CABLE END 18AWG DZ5 +OPTIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Single Wire with Marker
Insulation Insulated
Size 18 AWG (1.00mm²)
Length - Overall 14.00mm
Length - Pin 8.00mm
Color Red
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1637067-DZ5CA010
Ultra Librarian 3D Model Ultra Librarian DZ5CA010 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CONN FERRULE DIN 16AWG BLACK / Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Need more? Email Us
American Electrical Inc.
CONN FERRULE DIN 14AWG BLUE
Need more? Email Us
Weidmuller
H 16.0/28 6AWG INS GRN
Need more? Email Us
Panduit Corp
CONN FERRULE DIN TWO X 10AWG YLW / Yellow Wire Ferrule Connector DIN Two x 10 AWG (6.00mm²) Two Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 18AWG GRAY / Gray Wire Ferrule Connector DIN 18 AWG (0.75mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 2AWG / Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire
Need more? Email Us
Altech corporation
CONN FERRULE 20AWG ORANGE / Orange Wire Ferrule Connector 20 AWG (0.50mm²) Single Wire
Need more? Email Us
Panduit Corp
CONN FERRULE DIN 24AWG YELLOW / Yellow Wire Ferrule Connector DIN 24 AWG (0.25mm²) Single Wire
Need more? Email Us
Weidmuller
CONN FERRULE 14AWG BLUE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess