EN
  • EN
  • DE
  • IT

MMBD914T1G

Part No MMBD914T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 322619-MMBD914T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD914T1G CAD Model

Description

Product Overview: MMBD914T1G - ON Semiconductor

The MMBD914T1G is a high-speed switching diode, expertly crafted by ON Semiconductor, a leading force in the field of energy-efficient innovations. This diode is a versatile component designed for applications requiring a fast switch, and it is particularly suitable for high-speed switching operations in a wide array of electronic devices.

Key Features

  • High-Speed: With its fast switching speed, the MMBD914T1G is ideal for high-frequency rectification and detection functions in electronic circuits.
  • SOT-23 Package: Enclosed in a small SOT-23 surface-mount package, it is designed for compact circuit board layouts, ensuring efficient use of space without compromising performance.
  • Low Capacitance: The device features low capacitance, which is crucial for maintaining signal integrity in high-speed applications.
  • High Reliability: ON Semiconductor’s commitment to quality ensures that the MMBD914T1G diode offers excellent reliability for long-term performance.
  • Lead-Free and RoHS Compliant: In line with global environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers.

Applications

The MMBD914T1G is adept at serving a multitude of applications, such as:

  • High-speed switching in power supplies
  • Conversion and line termination in digital communication systems
  • Switching regulators and inverters
  • Protection circuits in consumer electronics

Technical Specifications

Some of the technical specifications that define the MMBD914T1G include:

  • Reverse Voltage: 100V
  • Forward Current: 200mA
  • Power Dissipation: 225mW
  • Operating Temperature Range: -55°C to +150°C

Ordering and Packaging Information

The MMBD914T1G diodes are supplied in reel packaging, facilitating efficient handling and manufacturing processes. For detailed ordering and shipping information, interested parties are encouraged to consult the datasheet or contact ON Semiconductor directly.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess