EN
  • EN
  • DE

ATS01N232LU

Part No ATS01N232LU
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description SOFT START 200-240VAC 32A ATS01
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Module
Motor Type AC Motor
Control / Drive Type Motor Starter
Number of Motors 1
Voltage - Load 200 ~ 240V
Current - Output 32A
Wattage - Load 7500 W
Voltage - Supply 180 ~ 264VAC
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 60°C
For Use With/Related Products Altivar Series
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548585-ATS01N232LU
Ultra Librarian 3D Model Ultra Librarian ATS01N232LU CAD Model

Description

N

You May Also Be Interested in

Festo Corporation
SERVO MOTOR
Need more? Email Us
Omron
MOTOR STARTER 16A 480V LOAD
Need more? Email Us
SparkFun Electronics
STEPPER DRIVER 2A 35V LOAD / Stepper, Bipolar 5VDC Supply 2A 35V Load
Need more? Email Us
Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
Panasonic
ETHERCAT DRIVE / Servo AC 100 ~ 120VAC Supply 30A 120V Load
Need more? Email Us
Festo Corporation
AXIAL KIT
Need more? Email Us
Trinamic Motion Control GmbH
SLOT TYPE MCU MODULE / 5VDC Supply 0.02A 0 ~ 5V Load
Need more? Email Us
Siemens
STARTER,DUPLEX,S3,THOLR,240VAC,M
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess