EN
  • EN
  • DE

ATS01N206RT

Part No ATS01N206RT
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description SOFT STARTER FOR ASYNCHRONOUS MO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Module
Motor Type AC Motor
Control / Drive Type Soft Start / Stop
Number of Motors 1
Voltage - Load 460 ~ 480V
Current - Output 6A
Wattage - Load 2237 W
Voltage - Supply 414V ~ 528V
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548576-ATS01N206RT
Ultra Librarian 3D Model Ultra Librarian ATS01N206RT CAD Model

Description

N

You May Also Be Interested in

Siemens
STARTER,DUPLEX,S3,THOLR,120VAC,N
Need more? Email Us
Omron
MOTOR STARTER 16A 480V LOAD
Need more? Email Us
Delta Electronics
VFD-MS300, 20HP 15KW 480V 32A HD / Variable Frequency Drive (VFD) 460VAC Supply 32A Load
Need more? Email Us
Panasonic
ETHERCAT DRIVE / Servo AC 100 ~ 120VAC Supply 30A 120V Load
Need more? Email Us
Omron
MX FOOTPRINT RFI FILTER
Lowest to $602.0368
Omron
VARI FREQ DRIVE 17.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 17.5A 240V Load
Need more? Email Us
Panasonic
SERVO DRIVER 15A 120V LOAD
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 9.5A 380V ~ 500V Load
Need more? Email Us
Trinamic Motion Control GmbH
SLOT TYPE MCU MODULE / 5VDC Supply 0.02A 0 ~ 5V Load
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess