EN
  • EN
  • DE

ATS01N112FT

Part No ATS01N112FT
Manufacturer Schneider Electric
Catalog Motor Driver Boards, Modules
Description SOFT STARTER FOR ASYNCHRONOUS MO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Module
Motor Type AC Motor
Control / Drive Type Soft Start / Stop
Number of Motors 1
Voltage - Load 110 ~ 480V
Current - Output 12A
Wattage - Load 5500 W
Voltage - Supply 99V ~ 528V
Mounting Type Chassis Mount
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548574-ATS01N112FT
Ultra Librarian 3D Model Ultra Librarian ATS01N112FT CAD Model

Description

N

You May Also Be Interested in

Amphenol
FIN MOUNT, 0.25 WIDE, 1.00 LONG
Lowest to $0.0318
Panasonic
ETHERCAT DRIVE / Servo AC 100 ~ 120VAC Supply 30A 120V Load
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
SERVO DRIVER 4.4A 200V LOAD / Servo Drive Of Smartstep Servo Drive
Need more? Email Us
Pololu Corporation
TIC T834 USB STPR MTR CTRL
Lowest to $8.1185
Schneider Electric
VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 9.5A 380V ~ 500V Load
Need more? Email Us
Delta Electronics
VFD-MS300, 20HP 15KW 480V 32A HD / Variable Frequency Drive (VFD) 460VAC Supply 32A Load
Need more? Email Us
STMicroelectronics
STEPPER DRIVER 1.5A 10-42V LOAD
Need more? Email Us
Omron
VARI FREQ DRIVE 17.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 17.5A 240V Load
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess