EN
  • EN
  • DE

9001A31

Part No 9001A31
Manufacturer Schneider Electric
Catalog Optics - Lenses
Description 30MM PLASTIC LENS FOR PILOT LIGH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens Cap
Color Amber
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 30.0mm Dia
Mounting Type Snap-On
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1556505-9001A31
Ultra Librarian 3D Model Ultra Librarian 9001A31 CAD Model

Description

N

You May Also Be Interested in

Ledil
LENS CLR 29DEG MEDIUM ADH SCREW / Lens With Holder Clear 29° Medium Adhesive, Screw
Lowest to $45.3060
Ledil
LENS CLEAR 22-28DEG MEDIUM
Need more? Email Us
Dialight
Lamp Holders & Accessories MIN P
Need more? Email Us
Ledil
ASSY RND 1POS 16.1MM 9.4MM OVAL
Need more? Email Us
Dialight
LENS GREEN PANEL MOUNT THREADED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LENS CLEAR 20DEG SPOT ADHESIVE
Need more? Email Us
Ledil
LENS CLEAR 45DEG WIDE SNAP-IN
Lowest to $1.2758
Ledil
LENS CLEAR ASYMMETRICAL SOCKET
Need more? Email Us
Ledil
LENS CLEAR 47-61DEG WIDE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess