Products specifications Report Issue?

Manufacturer Savantic, Inc.
Win Source Part Number 1126587-2SD424
Manufacturer Homepage www.svntc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD424 CAD Model

Description

The 2SD424 is a silicon NPN epitaxial planar transistor designed for high-voltage switching applications. While originally manufactured by companies like Sanken, it's now often sourced through distributors or alternative manufacturers like Savantic, Inc. due to its mature lifecycle. It is used in various power supply and control circuits.

Applications

  • Switching Power Supplies: Used as a switching element in various power supply designs.
  • DC-DC Converters: Integrated into DC-DC conversion circuitry.
  • Inverters: Used in DC to AC inverters.
  • Motor Control: Can be employed in controlling the speed of DC motors.
  • Lighting Control: Applied in lighting control circuits.

Features

  • NPN Epitaxial Planar Transistor: Silicon NPN transistor with an epitaxial planar construction.
  • High Breakdown Voltage: Capable of handling high voltage levels.
  • High Collector Current: Can sustain substantial collector current.
  • Fast Switching Speed: Designed for efficient switching operations.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is conducting.

Benefits

  • Efficient Power Conversion: Facilitates efficient switching in power electronic circuits.
  • Reliable Switching: Provides consistent and reliable switching performance.
  • Reduced Power Loss: Helps in minimizing power losses during switching operations.
  • High-Voltage Capability: Suited for high-voltage applications, enhancing operational safety and reliability.

Specifications

  • Polarity: NPN
  • Material: Silicon (Si)
  • Collector-Emitter Voltage (VCEO): 330V (Typical)
  • Collector Current (IC): 2A (Typical)
  • Peak Collector Current (ICM): 4A
  • Power Dissipation (PC): 25W (Typical)
  • Transition Frequency (fT): typically around 5 MHz, but varies. Consult datasheet.
  • Package: TO-126

The 2SD424 is an NPN transistor that remains a viable option for high-voltage switching, offering a blend of performance and reliability for mature power supply and control applications. Despite potentially being sourced from different manufacturers now, its core characteristics remain relevant for many existing designs.

You May Also Be Interested in

Broadcom Limited
Infra-Red Wavelength | SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for AEDS-9310
Analog Devices Inc.
Complete Quad, 16-Bit, High Accuracy, Serial Input, Bipolar Voltage Output DAC
Lowest to $148.8001
ECAD model for AD5764RCSUZ
Texas Instruments
Advanced LinCMOSE 8-BIT MULTIPLYING DIGITAL-TO-ANALOG CONVERTER
Need more? Email Us
ECAD model for AD7524MJ
Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160
Rohm Semiconductor
1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Need more? Email Us
ECAD model for 2SD2452
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Need more? Email Us
ECAD model for 2SJ569LS
NXP / Nexperia
3.3V Dual D-type flip-flop
Lowest to $1.0367
ECAD model for 74LVT74PW
Broadcom Limited
Multimode fi ber ATM backbone links | TXRX ATM/SONET/OC-3 SC 1X9 MEZZ
Need more? Email Us
ECAD model for AFBR-5205PZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1787 $58.9350
105+ $1.1028 $115.7940
160+ $1.0647 $170.3520
230+ $0.9886 $227.3780
295+ $0.9507 $280.4565
370+ $0.9126 $337.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 70 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention