EN
  • EN
  • DE

STK621-024D-E

Part No STK621-024D-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Unclassified
Description 3-PHASE INVERTER MOTOR DRIVE IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr SANYO Semiconductor (U.S.A) Corporation
Series *
Package Bulk
Product Status Active
Base Product Number STK621
Standard Package 19 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1097012-STK621-024D-E
Ultra Librarian 3D Model Ultra Librarian STK621-024D-E CAD Model

Description

The STK621-024D-E is an electronic component manufactured by SANYO Semiconductor (U.S.A) Corporation.

  • Series: STK621
  • Package Type: Bulk
  • Standard Package: 19 pieces
  • ECCN Code: EAR99
  • MSL Level: 3
  • REACH Status: vendor undefined
  • HTSUS Code: 8542.39.0001
  • Base Product Number: STK621
  • Status: Active

You May Also Be Interested in

Others
PNP GERMANIUM RF TRANSISTOR / Trans RF BJT PNP 18V 0.01A 60mW
Lowest to $51.7105
Others
Need more? Email Us
Others
Lowest to $1.0095
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $0.0099
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess