EN
  • EN
  • DE

STK4873

Part No STK4873
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description THICK FILM HYBRID INTEQRATED CIRCUIT 35W MIN 2-CHANNEL AF POWER AMP(DUAL SUPPLY)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261244-STK4873
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK4873 CAD Model

Description

The STK4873 is a hybrid IC developed by SANYO Semiconductor for use as an audio power amplifier in various consumer electronics applications. It's designed to deliver high-quality audio amplification with relatively low distortion and a robust design suitable for demanding environments.

Applications

  • Audio amplifiers in stereo systems
  • Home theater systems
  • Powered speakers
  • Musical instruments amplifiers
  • Car audio amplifiers

Features

  • High output power capability: The STK4873 can deliver substantial power output into typical speaker loads, enabling loud and clear audio reproduction.
  • Low distortion: Designed to minimize harmonic and intermodulation distortion, ensuring high-fidelity audio output.
  • Built-in protection circuits: Includes protection against overcurrent, overvoltage, and thermal overload, enhancing the reliability and longevity of the amplifier.
  • Easy to use: Requires minimal external components, simplifying circuit design and reducing overall system cost.
  • Compact size: The hybrid IC design allows for a compact footprint, making it suitable for space-constrained applications.

Benefits

  • Superior audio quality: Provides clear and powerful audio amplification with minimal distortion, enhancing the listening experience.
  • Reliable performance: Built-in protection circuits ensure stable and reliable operation even under demanding conditions.
  • Simplified design: Reduces design complexity and component count, accelerating time-to-market and lowering system cost.
  • Space-saving: Compact size allows for integration into small enclosures, making it suitable for portable and compact audio devices.
  • Cost-effective: Provides a high-performance audio amplification solution at a competitive price point.

Additional Details

The STK4873 typically operates from a dual power supply. The specific voltage requirements and power output capabilities vary depending on the specific model and operating conditions. Refer to the SANYO Semiconductor datasheet for detailed electrical characteristics, thermal considerations, and application circuit examples. The device incorporates multiple transistors and passive components within its hybrid construction to achieve its performance characteristics.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess