EN
  • EN
  • DE

STK453-030A

Part No STK453-030A
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025589-STK453-030A
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK453-030A CAD Model

Description

The STK453-030A is a thick-film hybrid IC developed by SANYO Semiconductor (U.S.A) Corporation, designed primarily for use as an audio power amplifier in high-fidelity audio systems. It integrates multiple components to simplify amplifier design and construction, offering a compact and efficient solution for audio amplification needs.

Applications:

  • High-fidelity audio amplifiers
  • Stereo receivers
  • Audio-visual (AV) receivers
  • Powered speaker systems
  • Home theater systems

Features:

  • High output power: Delivers substantial audio power for driving speakers.
  • Low distortion: Ensures accurate audio reproduction with minimal harmonic distortion.
  • Built-in protection circuitry: Includes safeguards against overcurrent, overvoltage, and thermal overload.
  • Compact design: Hybrid IC construction allows for a smaller footprint compared to discrete component solutions.
  • Simplified circuit design: Reduces the number of external components required, streamlining the design process.
  • Excellent channel separation: Provides clear stereo imaging for an immersive listening experience.
  • Stable operation: Designed for reliable performance under varying operating conditions.

Benefits:

  • Improved audio quality: High power output and low distortion contribute to exceptional sound clarity and fidelity.
  • Increased system reliability: Integrated protection features prevent damage from common electrical issues.
  • Reduced design complexity: Simplifies the amplifier design process, saving time and resources.
  • Smaller product size: Compact form factor allows for integration into space-constrained applications.
  • Lower component count: Reduces the bill of materials and simplifies assembly.
  • Enhanced thermal performance: Efficient heat dissipation enables stable operation at high power levels.

Additional Details:

The STK453-030A operates with a specified voltage range, typically requiring a dual power supply. It features a high gain and a wide frequency response to ensure compatibility with various audio sources. The IC's internal circuitry includes a pre-amplifier stage, a power amplifier stage, and protection mechanisms. It is designed for easy integration into audio amplifier circuits, requiring minimal external components for operation. It's important to consult the datasheet for specific voltage requirements, thermal considerations, and application circuit examples.

You May Also Be Interested in

Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0318
Shikues
Lowest to $0.0428
STMicroelectronics
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess