EN
  • EN
  • DE

STK4275

Part No STK4275
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description FOCUS OUTPUT POWER AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261231-STK4275
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK4275 CAD Model

Description

The STK4275 is a thick-film hybrid integrated circuit designed by SANYO Semiconductor (now onsemi). It is primarily used as an audio power amplifier, typically found in audio-visual equipment like stereo receivers and amplifiers. The STK4275 is known for its relatively high output power and good audio quality, making it a common choice for mid-range audio systems.

Applications:

  • Stereo Receivers: Amplifies audio signals in stereo receivers.
  • Audio Amplifiers: Used as the main amplifier in audio amplifier circuits.
  • Home Theater Systems: Integrated into home theater systems for audio amplification.
  • Powered Speakers: Drives speakers in powered speaker systems.
  • Audio-Visual Equipment: Found in various audio-visual devices requiring audio amplification.

Features:

  • High Output Power: Delivers significant audio power for driving speakers.
  • Thick-Film Hybrid IC: Integrated circuit using thick-film technology.
  • Low Distortion: Provides high-quality audio reproduction with minimal distortion.
  • Overcurrent Protection: Protects the amplifier from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating by shutting down the amplifier when it reaches a critical temperature.
  • Muting Function: Allows for muting the audio output.

Benefits:

  • Enhanced Audio Performance: Delivers loud and clear audio output.
  • Increased Reliability: Overcurrent protection and thermal shutdown prevent damage and enhance reliability.
  • Simplified Design: Integrated design reduces component count and simplifies circuit design.
  • Reduced Distortion: High-quality audio reproduction for an enhanced listening experience.
  • Compact Size: Integrated circuit design allows for a compact footprint.

Additional Details:

The STK4275 requires a dual power supply, typically in the range of ±25V to ±40V. It is designed to drive low-impedance speakers, typically 4 ohms or 8 ohms. It needs a heatsink for proper thermal management. This amplifier provides a reliable and cost-effective solution for audio amplification needs.

You May Also Be Interested in

Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess