EN
  • EN
  • DE

STK426-530

Part No STK426-530
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description 2 CHANNEL HIGH EFFICIENCY AF POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261229-STK426-530
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK426-530 CAD Model

Description

The STK426-530 is a hybrid integrated circuit (IC) audio power amplifier module manufactured by SANYO Semiconductor. These modules are designed to simplify the design and assembly of audio amplifiers for various applications.

Applications

  • Home audio systems
  • Stereo receivers
  • Audio amplifiers
  • Powered speakers
  • Car audio systems
  • AV receivers

Features

  • High output power: Delivers substantial audio power to drive speakers effectively.
  • Low distortion: Provides high-fidelity audio reproduction with minimal harmonic distortion.
  • Built-in protection circuits: Includes protection against overcurrent, overvoltage, and thermal overload.
  • Simplified design: Reduces the number of external components required, simplifying circuit design.
  • Compact size: Integrates multiple amplifier stages into a single module.

Benefits

  • Improved audio quality: Low distortion ensures clear and accurate audio reproduction.
  • Enhanced reliability: Built-in protection circuits prevent damage from common electrical faults.
  • Reduced development time: Simplified design allows for faster development of audio amplifier products.
  • Lower manufacturing costs: Fewer external components reduce overall manufacturing costs.
  • Increased system integration: Compact size enables integration into smaller audio devices.

Additional Details

The STK426-530 typically operates from a dual power supply. It is designed to deliver a specific output power into a given load impedance (e.g., 50W into 8 ohms). The total harmonic distortion (THD) is a key specification that indicates the amount of distortion introduced by the amplifier. The input impedance is the impedance seen by the audio signal source. The voltage gain specifies the amount of amplification provided by the module. The built-in protection circuits safeguard the module against common electrical faults, such as short circuits and overloads. The thermal shutdown feature prevents the module from overheating. The package is designed for easy mounting on a heatsink to dissipate heat effectively. The operating temperature range is typically from -20°C to +75°C. This module's design simplifies the construction of high-quality audio amplifiers, reducing both design effort and component count. SANYO STK series modules have a long history of being used in a variety of audio applications and are widely regarded for their performance and reliability.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess