EN
  • EN
  • DE

STK4241V

Part No STK4241V
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description AF Power Amplifier (Split Power Supply) (120W+120W min, THD = 0.08%)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261228-STK4241V
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK4241V CAD Model

Description

The STK4241V is a hybrid integrated circuit (IC) manufactured by SANYO Semiconductor. It is primarily designed for use as an audio power amplifier in high-fidelity audio systems, particularly in home stereo amplifiers and receivers. This IC integrates multiple components to provide a compact and efficient solution for audio amplification.

Applications

  • Home stereo amplifiers
  • Audio-video receivers (AVRs)
  • Powered speakers
  • Professional audio equipment
  • Car audio amplifiers

Features

  • High Output Power: Delivers substantial audio power output, suitable for driving a variety of speaker configurations.
  • Low Distortion: Designed to minimize total harmonic distortion (THD), ensuring high-quality audio reproduction.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal protection to safeguard the IC and connected speakers.
  • Compact Design: Hybrid IC construction allows for a smaller footprint compared to discrete component solutions.
  • Easy to Use: Simplified external component requirements streamline the design and manufacturing process.
  • High Reliability: SANYO's manufacturing processes ensure high reliability and long operational life.

Benefits

  • Superior Audio Quality: Provides clear and accurate audio reproduction with minimal distortion.
  • Enhanced System Protection: Prevents damage to the amplifier and speakers due to electrical or thermal overload.
  • Reduced Design Complexity: Simplifies amplifier design, reducing time-to-market and overall system cost.
  • Space Saving: Compact design enables smaller and more efficient audio system implementations.
  • Improved System Reliability: Built-in protection and robust design contribute to a more reliable audio system.

Additional Details

The STK4241V typically operates with a dual power supply, requiring both positive and negative voltage rails. It is designed to drive low-impedance speaker loads, commonly 4 or 8 ohms. The IC's performance is characterized by its low noise floor and wide bandwidth, making it suitable for high-resolution audio applications. Careful consideration should be given to heat sinking to ensure proper thermal management, especially at higher output power levels.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess