The STK4036II is a hybrid integrated circuit (IC) designed for use as an audio power amplifier. Manufactured by SANYO Semiconductor, it's commonly employed in stereo and multi-channel audio systems, providing robust and reliable amplification.
Applications
- Stereo amplifiers
- Home theater systems
- Active speaker systems
- Audio receivers
- Musical instrument amplifiers
Features
- High output power capability
- Low distortion
- Built-in protection circuits (overcurrent, overheating)
- Easy to use, requiring minimal external components
- Compact hybrid IC package
- Wide operating voltage range
Benefits
- High-Fidelity Audio: The STK4036II delivers clean and powerful audio reproduction with low distortion, ensuring a high-quality listening experience.
- Reliable Performance: Integrated protection circuits safeguard the amplifier from damage due to overcurrent or overheating, ensuring reliable operation and extending its lifespan.
- Simplified Design: The STK4036II requires fewer external components compared to discrete amplifier designs, simplifying circuit design and reducing overall system cost.
- Compact Size: The compact hybrid IC package allows for smaller and more space-efficient amplifier designs.
- Cost-Effective Solution: The STK4036II offers a cost-effective solution for high-quality audio amplification.
Additional Details
The STK4036II typically operates with a dual power supply voltage, usually in the range of ±20V to ±40V, depending on the desired output power. It features a high slew rate, ensuring accurate reproduction of high-frequency audio signals. The IC is designed to drive low-impedance loads, typically 4 ohms or 8 ohms. Its thermal resistance is optimized for efficient heat dissipation, allowing for higher output power levels without overheating. The datasheet provides detailed specifications on the output power, total harmonic distortion (THD), signal-to-noise ratio (SNR), and other key performance parameters. It's important to consult the datasheet for proper application and thermal management guidelines.