EN
  • EN
  • DE

STK4024II

Part No STK4024II
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description AF Power Amplifier (Split Power Supply) (20 W min, THD = 0.4%) 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261171-STK4024II
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK4024II CAD Model

Description

The STK4024II is a thick-film hybrid IC designed for use as an audio power amplifier, manufactured by SANYO Semiconductor. This IC is part of the STK4000 series and offers high-quality audio amplification in a compact package. It's typically used in home audio systems, stereo receivers, and other audio equipment.

Applications

  • Home audio systems (stereo amplifiers).
  • AV receivers.
  • Powered speakers.
  • Mini-component systems.
  • Car audio amplifiers (with appropriate power supply).

Features

  • Output Power: Typically around 25W per channel into 8 ohms.
  • Low Distortion: Provides clear and accurate audio reproduction.
  • Built-in Protection Circuits: Includes overcurrent, overheating, and short-circuit protection.
  • Compact Package: Simplifies PCB layout and reduces system size.
  • High Reliability: SANYO's thick-film hybrid technology ensures robust performance.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.
  • Muting Function: Reduces noise during power-on and power-off.

Benefits

  • High-Quality Audio: Low distortion and wide frequency response ensure excellent sound reproduction.
  • Ease of Use: Integrated design simplifies amplifier construction.
  • Reliable Operation: Built-in protection circuits prevent damage to the IC and connected components.
  • Compact Size: Saves space in audio equipment designs.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details

The STK4024II requires an external heatsink for proper thermal management. The supply voltage typically ranges from ±15V to ±30V. It incorporates a muting function to suppress noise during power-up and power-down. The THD (Total Harmonic Distortion) is typically less than 0.1% at rated output power. The input impedance is usually around 50k ohms. The IC has multiple pins for power supply, input signals, output signals, and protection functions. Proper PCB layout and heatsinking are crucial for optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess