EN
  • EN
  • DE

STK402-680

Part No STK402-680
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Description Power Transistor Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096981-STK402-680
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STK402-680 CAD Model

Description

The STK402-680 is a hybrid IC manufactured by SANYO Semiconductor, designed for use as an audio power amplifier in a variety of applications. This IC is part of the STK402 series, known for providing high-quality audio amplification with relatively low distortion. It is often employed in stereo receivers, AV amplifiers, and other audio equipment where a reliable and efficient power amplifier is required.

Applications:

  • Stereo Receivers
  • AV Amplifiers
  • Powered Speakers
  • Home Theater Systems
  • Audio Power Amplifiers

Features:

  • High Output Power: Capable of delivering significant output power, typically around 80W per channel into an 8-ohm load, depending on the supply voltage.
  • Low Distortion: Characterized by low total harmonic distortion (THD), ensuring clear and accurate audio reproduction.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to safeguard the IC and connected components.
  • Easy to Use: Requires minimal external components, simplifying the design and assembly process.
  • Compact Size: The hybrid IC packaging allows for a smaller footprint compared to discrete component solutions.
  • Stable Operation: Designed for stable performance over a wide range of operating conditions.

Benefits:

  • High-Quality Audio: Provides clear and accurate audio reproduction with low distortion.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Improved Reliability: Built-in protection features enhance system reliability and prevent damage.
  • Reduced Component Count: Minimizes the number of external components required, lowering overall system cost.
  • Compact Solution: Enables smaller and more efficient amplifier designs.
  • Cost-Effective: Offers a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details:

The STK402-680 typically operates with a dual power supply (e.g., ±30V to ±45V). The exact voltage and current requirements depend on the desired output power and load impedance. It is crucial to consult the datasheet for specific operating conditions and application guidelines. Proper heatsinking is essential to prevent overheating and ensure reliable operation at high power levels. The device is designed for through-hole mounting.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess