EN
  • EN
  • DE

STK401-060-E

Part No STK401-060-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345862-STK401-060-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK401-060-E CAD Model

Description

The STK401-060-E is a hybrid IC audio power amplifier module manufactured by SANYO Semiconductor. Designed for audio amplification in a variety of consumer electronic devices, the module provides a compact and efficient solution to amplify audio signals, simplifying design and manufacturing.

Applications:

  • Stereo Amplifiers: Main amplification stage for home stereo systems.
  • Audio/Video Receivers: Multi-channel audio amplification in AVRs.
  • Powered Speakers: Amplification within powered speaker systems.
  • Mini/Micro Component Systems: Boost audio signals in smaller audio systems.

Features:

  • High Output Power: Delivers considerable audio power for driving speakers.
  • Low Harmonic Distortion: Provides high-fidelity audio reproduction.
  • Built-in Protection Circuits: Overcurrent, overvoltage, and thermal protection.
  • Simple Design: Reduces the need for external components.
  • Compact Size: Enables smaller amplifier designs.

Benefits:

  • High-Quality Audio: Delivers clear, powerful audio with low distortion.
  • Cost-Effective: Simplifies design and reduces component count.
  • Reliable Performance: Robust and stable audio amplification.
  • Faster Development: Pre-engineered amplifier for quicker development.
  • Space Saving: Allows for compact audio device designs.

Additional Details:

The STK401-060-E requires dual power supplies (+V and -V). Typical voltages range from ±20V to ±30V depending on the desired output. It accepts an analog audio signal for amplification. The module has internal biasing and compensation circuits for stability. Key parameters include output power, THD, input impedance, gain, and signal-to-noise ratio (SNR). It's designed for a specific operating temperature, and proper heat sinking is crucial to avoid overheating. Internal protection prevents damage to the module and speakers. Datasheets should be consulted for specific specifications.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
Lite-On Inc.
Lowest to $3.3322
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess