EN
  • EN
  • DE

STK401-051

Part No STK401-051
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 345861-STK401-051
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK401-051 CAD Model

Description

The STK401-051 is a hybrid IC audio power amplifier module manufactured by SANYO Semiconductor. It's designed for use in audio amplification stages in various consumer electronics devices. This module provides a simple and compact way to implement audio amplification, reducing design complexity and component count.

Applications:

  • Stereo Amplifiers: Used as an amplifier stage in home stereo systems.
  • Audio/Video Receivers: Implemented in AVRs for multi-channel audio amplification.
  • Powered Speakers: Integrated within powered speaker systems to provide the amplification.
  • Mini/Micro Component Systems: Commonly found in smaller audio systems to boost audio signals.

Features:

  • High Output Power: Delivers substantial audio power for driving speakers.
  • Low Harmonic Distortion: Ensures high-fidelity audio reproduction.
  • Built-in Protection: Features overcurrent, overvoltage, and thermal protection.
  • Simple Design: Minimizes the need for external components, simplifying the design process.
  • Compact Size: Allows for smaller amplifier designs.

Benefits:

  • Superior Audio Quality: Provides clean and powerful sound amplification with low distortion.
  • Cost-Effective: Streamlines design and reduces component count, lowering manufacturing costs.
  • Reliable Performance: Offers a stable and robust solution for audio amplification.
  • Faster Development: Pre-engineered amplifier simplifies and speeds up the development cycle.
  • Space Saving: Facilitates the creation of compact audio devices.

Additional Details:

The STK401-051 requires dual power supplies (+V and -V), typically around ±20V to ±30V, depending on the required power output. It accepts an analog audio input signal and amplifies it to drive speakers. The module includes internal biasing and compensation circuits for stable operation and optimized performance. Specific parameters include output power, total harmonic distortion (THD), input impedance, gain, and signal-to-noise ratio (SNR). The device is designed to operate within a specific temperature range, and proper heat sinking is necessary to prevent overheating and ensure reliable performance. The internal protection circuitry is critical to prevent damage to the module and connected speakers due to abnormal conditions. The precise specifications for this part will vary by manufacturer and exact model, so datasheets should be consulted when integrating into a system.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Sharp Microelectronics
Lowest to $1.3860
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Freescale Semiconductor - NXP
Need more? Email Us
AMCC
Lowest to $3.2617

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess