EN
  • EN
  • DE
  • IT

STK397-010

Part No STK397-010
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description Electromagnetic Focus Output 1-Channel Amplifier(Ic max=2A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261143-STK397-010
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK397-010 CAD Model

Description

The STK397-010 is a thick-film hybrid IC designed by SANYO Semiconductor as a convergence correction circuit for CRT projectors. These circuits are vital in ensuring accurate image alignment and reducing distortions in projection systems.

Applications:

  • CRT Projectors: Specifically designed for convergence correction in CRT projectors.
  • Projection TVs: Used in older projection television sets employing CRT technology.
  • Video Display Systems: Suitable for specialized video display systems requiring precise image alignment.

Features:

  • Convergence Correction: Corrects color convergence errors in CRT displays.
  • Thick-Film Hybrid IC: Compact integrated solution for convergence control.
  • Multiple Channels: Typically contains multiple channels for Red, Green, and Blue convergence adjustments.
  • Voltage Controlled: Operates based on input voltage levels to adjust convergence parameters.

Benefits:

  • Improved Image Quality: Ensures sharp and accurately aligned images on CRT projectors.
  • Simplified Design: Reduces the complexity of convergence correction circuitry.
  • Compact Solution: Hybrid IC design provides a compact and efficient solution.
  • Precise Control: Allows for fine-tuning of image convergence for optimal display performance.

Additional Details:

The STK397-010 is a specialized component, and its electrical characteristics, such as input voltage ranges, output current capabilities, and internal circuitry, are specifically tailored for convergence correction. It's essential to consult the SANYO Semiconductor datasheet for detailed specifications, application notes, and recommended operating conditions. The datasheet provides crucial information on setting up the appropriate driving circuitry and adjustment procedures to achieve optimal convergence. The device may require external components for proper operation, such as resistors and capacitors, as indicated in the application circuit. Since CRT projectors are largely obsolete, the STK397-010 is mainly relevant for maintaining and repairing existing legacy systems. It is crucial to handle CRT-based systems with care due to the high voltages involved.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess