EN
  • EN
  • DE

LV8075LP-W

Part No LV8075LP-W
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828883-LV8075LP-W
Ultra Librarian 3D Model Ultra Librarian LV8075LP-W CAD Model

Description

The LV8075LP-W is a single-channel high-efficiency Class-D audio amplifier designed by SANYO Semiconductor. It is engineered for applications demanding high power output, minimal heat dissipation, and exceptional audio fidelity. Its compact design and advanced features make it suitable for a wide array of consumer and professional audio products.

Applications:

  • Home Theater Systems: Driving surround sound or main channel speakers.
  • Powered Speakers: Enhancing the audio performance of self-amplified speaker systems.
  • Automotive Amplifiers: Boosting audio output in car audio systems.
  • Portable Audio Docks: Providing powerful sound in portable speaker docks.
  • Musical Instruments: Amplifying the sound of electronic keyboards and guitars.

Features:

  • Class-D Amplifier: Offers high efficiency, reducing power consumption and heat generation.
  • High Output Power: Delivers substantial power to drive demanding speakers.
  • Low Distortion: Maintains audio clarity and minimizes unwanted noise.
  • Built-in Protection: Includes over-current, over-temperature, and under-voltage protection.
  • Adjustable Gain: Allows customization of the amplifier's sensitivity.

Benefits:

  • Energy Efficiency: Reduces power consumption, prolonging battery life in portable applications.
  • Thermal Management: Minimizes heat generation, simplifying cooling requirements.
  • Reliable Performance: Integrated protection features ensure robust operation.
  • High-Quality Audio: Delivers clear and accurate sound reproduction.
  • Compact Design: Enables integration into space-constrained devices.

Additional Details:

The LV8075LP-W operates with a wide supply voltage range, making it adaptable to various power sources. Its Class-D architecture enables it to achieve efficiency levels significantly higher than traditional Class-AB amplifiers, reducing both power consumption and heat output. The amplifier integrates comprehensive protection circuitry, including over-current, over-temperature, and under-voltage protection, ensuring reliable and safe operation under various conditions. The gain can be adjusted through external resistors, allowing users to fine-tune the amplifier's sensitivity to match the input signal level. This flexibility makes it suitable for a wide range of audio sources. The device is typically available in a surface-mount package, facilitating easy integration into printed circuit boards. Furthermore, it includes a mute function that can be controlled externally, allowing for the immediate silencing of audio output when needed. This is particularly useful in applications where seamless transitions between audio and silence are required.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess