EN
  • EN
  • DE

LV3311PNM-TLM-E

Part No LV3311PNM-TLM-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Audio Special Purpose
Description ELECTRONIC VOLUME IC / Audio Volume Control 6 Channel 44-QIPM (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Sanyo
Package Bulk
Product Status Obsolete
Function Volume Control
Applications Automotive Audio
Number of Channels 6
Interface Logic
Voltage - Supply 7V ~ 9V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 80dB
Mounting SMD (SMT)
Package / Case 44-BQFP
Supplier Device Package 44-QIPM (10x10)
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSSNYLV3311PNM-TLM-E,2156-LV3311PNM-TLM-E-SATR
Standard Package 1,000
Win Source Part Number 992631-LV3311PNM-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV3311PNM-TLM-E CAD Model

Description

The Sanyo LV3311PNM-TLM-E is an audio special purpose integrated circuit with 6 channels and a volume control function.

  • Voltage Supply: 7V ~ 9V
  • Standard Package: 1,000
  • Status: Obsolete
  • Note: May have alternative parts available, consult with a professional

You May Also Be Interested in

Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP12
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Texas Instruments
Lowest to $3.8651
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess