EN
  • EN
  • DE

ACM20-4-AC1-R-F-C

Part No ACM20-4-AC1-R-F-C
Manufacturer Murata Power Solutions Inc.
Catalog Panel Meters
Description MULTI METER 0-100A LED PNL MOUNT / Multifunction Meter (Current, Voltage, Wattage, Frequency) LED - Red Characters Display Panel Mount - Surface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Panel Meters
Mfr Murata Power Solutions Inc.
Series ACM20
Package Bulk
Type Multifunction Meter (Current, Voltage, Wattage, Frequency)
Measuring Range 0 ~ 100A
Display Type LED - Red Characters
Number Of Characters Per Row 4
Display Characters - Height 0.360" (9.14mm)
Voltage - Supply 85 ~ 264VAC
Panel Cutout Dimensions Rectangular - 36.22mm x 22.10mm
Mounting Type Panel Mount - Surface
Termination Style Screw Terminal
Features Built In Current Transformer (Primary)
Temperature Range - Operating 0°C ~ 60°C
Weight 0.096 lb (43.54 g)
Base Product Number ACM20-4-AC1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.33.3800
Other Names ACM20-4-AC1-R-F-C-ND,ACM204AC1RFC,Q5299772,811-2703
Standard Package 12
Win Source Part Number 1020243-ACM20-4-AC1-R-F-C
Ultra Librarian 3D Model Ultra Librarian ACM20-4-AC1-R-F-C CAD Model

Description

The Murata Power Solutions Inc. ACM20-4-AC1-R-F-C is a popular choice in the category of Industrial Automation and Controls Panel Meters.

  • Type: Multifunction meter (measures current, voltage, wattage, and frequency)
  • Built-in: Current Transformer (primary)
  • Termination Style: Screw Terminal
  • Voltage Supply Range: 85 ~ 264VAC
  • Measurement Range: 0 ~ 100A
  • ECCN: EAR99
  • Alternative Names: ACM20-4-AC1-R-F-C-ND, ACM204AC1RFC, Q5299772, and 811-2703

You May Also Be Interested in

Omron
PROCESS MTR 199.99MA LCD PNL MT
Need more? Email Us
Eaton Bussmann
PXM350;MDBUS;4Q ENGY,333MV CT IN
Need more? Email Us
Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
PROC MTR 0-20MA/10VDC LCD PNL MT
Need more? Email Us
Omron
HIGH PERF SMART POWER MONITOR
Need more? Email Us
Omron
PROCESS MTR 199.99MA LCD PNL MT
Need more? Email Us
Omron
DPM NPN-INPUT 24VDC
Need more? Email Us
Omron
PROC MTR 4-20MA/10VDC LCD PNL MT
Need more? Email Us
DFRobot
AMMETER 0-9.99A LED PANEL MOUNT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess