EN
  • EN
  • DE

LE25FU406BMA

Part No LE25FU406BMA
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827489-LE25FU406BMA
Ultra Librarian 3D Model Ultra Librarian LE25FU406BMA CAD Model

Description

The LE25FU406BMA is a 4M-bit Serial Flash Memory device manufactured by SANYO Semiconductor (U.S.A) Corporation. This SPI flash memory is designed for storing firmware, configuration data, and other non-volatile information in embedded systems.

Applications:

  • Embedded systems
  • Consumer electronics
  • Industrial control systems
  • IoT devices
  • Data storage for microcontrollers

Features:

  • 4M-bit (512K x 8) memory organization
  • Standard SPI interface: Supports SPI modes 0 and 3
  • Single power supply: 2.7V to 3.6V
  • High-speed clock frequency: Up to 104MHz
  • Low power consumption: Active and standby modes
  • Small form factor: SOP8 package
  • Write protection: Hardware write protection

Benefits:

  • Compact size allows for integration in space-constrained applications
  • High-speed SPI interface enables fast data transfer
  • Low power consumption extends battery life in portable devices
  • Reliable data storage with hardware write protection
  • Simplified interface reduces system complexity

Technical Specifications:

The LE25FU406BMA operates from a single power supply voltage ranging from 2.7V to 3.6V. It features a standard Serial Peripheral Interface (SPI), allowing it to be easily connected to microcontrollers and other host devices. The device supports SPI modes 0 and 3. With a maximum clock frequency of 104MHz, it provides high-speed data access. The memory is organized as 512K x 8 bits, providing a total storage capacity of 4M-bits.

The LE25FU406BMA offers low power consumption, making it suitable for battery-powered applications. It includes hardware write protection to prevent accidental data corruption. The device is available in a SOP8 package, allowing for easy surface mounting on printed circuit boards.

This flash memory is commonly used in applications such as storing boot code, configuration parameters, and data logging. Its compact size, low power consumption, and reliable data storage make it a versatile choice for a wide range of embedded systems.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess