EN
  • EN
  • DE

LC863320A-5M99

Part No LC863320A-5M99
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012692-LC863320A-5M99
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC863320A-5M99 CAD Model

Description

The LC863320A-5M99 is a single-chip microcomputer manufactured by SANYO Semiconductor. It integrates a variety of functions including CPU, RAM, ROM, I/O ports, and timers, making it suitable for controlling various electronic devices. This particular model is designed for use in television receivers and video equipment.

Applications

  • Television Receivers: Used as the main control processor in analog and early digital televisions.
  • Video Cassette Recorders (VCRs): Employed for controlling the recording and playback functions.
  • DVD Players: Integrated to manage the playback and user interface of DVD players.
  • Set-Top Boxes: Used in set-top boxes for channel selection, decoding, and display control.

Features

  • 8-bit CPU: Features an 8-bit central processing unit for program execution.
  • On-Chip ROM: Includes on-chip Read-Only Memory for storing the program code.
  • On-Chip RAM: Incorporates on-chip Random Access Memory for data storage.
  • I/O Ports: Provides multiple Input/Output ports for connecting to external devices.
  • Timers: Equipped with timers for timing and counting functions.
  • PWM Outputs: Includes PWM (Pulse Width Modulation) outputs for controlling motor speed or light intensity.
  • Interrupt Controller: Supports interrupt handling for real-time control.

Benefits

  • Integrated Solution: Reduces component count and board space by integrating multiple functions into a single chip.
  • Cost-Effective: Provides a cost-effective solution for controlling various electronic devices.
  • Programmability: Allows for customization and flexibility through programmable ROM and I/O ports.
  • Real-Time Control: Enables real-time control through timers and interrupt handling.

Additional Details

The LC863320A-5M99 is typically programmed using assembly language or a high-level language like C. It requires external components such as a crystal oscillator for clock generation and power supply decoupling capacitors. The microcontroller operates within a specific voltage range, and its I/O ports can typically handle a limited amount of current. The 5M99 designation likely refers to a specific mask option or ROM code version tailored to a particular application or customer requirement. These microcontrollers were popular in consumer electronics due to their combination of functionality and cost-effectiveness.

You May Also Be Interested in

Micrel
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
LSI Computer Systems
Need more? Email Us
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess