EN
  • EN
  • DE

LC7219M

Part No LC7219M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981560-LC7219M
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC7219M CAD Model

Description

The LC7219M is a single-chip electronic tuning IC designed for use in radio receivers. Manufactured by SANYO Semiconductor, it provides the functionality needed for AM/FM radio tuning, including local oscillator frequency generation, automatic frequency control (AFC), and signal strength indication. This IC is designed to simplify radio receiver design and reduce component count.

Applications:

  • AM/FM Radios: Used in portable radios, car radios, and home stereo systems.
  • Clock Radios: Employed in clock radios for tuning and displaying radio frequencies.
  • Audio Receivers: Utilized in audio receivers for selecting and tuning to radio stations.
  • Consumer Electronics: Integrated into various consumer electronics products requiring radio reception.

Features:

  • Single-Chip Solution: Integrates all essential functions for radio tuning.
  • AM/FM Support: Supports both amplitude modulation (AM) and frequency modulation (FM) bands.
  • Local Oscillator: Generates the local oscillator frequency for frequency conversion.
  • Automatic Frequency Control (AFC): Automatically adjusts the local oscillator frequency to maintain accurate tuning.
  • Signal Strength Indication: Provides an output signal indicating the strength of the received signal.
  • I2C Interface: Uses an I2C serial interface for control and configuration.
  • Low Voltage Operation: Operates from a single low-voltage power supply.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits:

  • Simplified Design: Integrates multiple functions into a single chip, simplifying radio receiver design.
  • Reduced Component Count: Reduces the number of external components required, lowering BOM cost.
  • Accurate Tuning: AFC function ensures accurate and stable tuning.
  • Easy Control: I2C interface allows for easy control and configuration via microcontroller.
  • Low Power Consumption: Minimizes power usage, making it suitable for portable devices.
  • Space Saving: Compact package allows for use in small form factor devices.

Additional Details:

The LC7219M electronic tuning IC operates with a supply voltage range of 2.5V to 5.5V. The I2C interface supports standard and fast mode communication. The local oscillator frequency is generated using an internal PLL (Phase-Locked Loop). The AFC function automatically corrects for frequency drift. The signal strength indication output can be used to drive an LED or other display device. The operating temperature range is typically -20°C to +70°C. It comes in a small surface-mount package which helps in miniaturization of final product.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess