EN
  • EN
  • DE

LC66358C-4J61

Part No LC66358C-4J61
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012510-LC66358C-4J61
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC66358C-4J61 CAD Model

Description

The LC66358C-4J61 is a microcontroller unit (MCU) manufactured by SANYO Semiconductor. While specific detailed information is limited, microcontrollers of this type are generally employed in a wide range of embedded systems.

Applications

  • Consumer Electronics: Used in devices such as remote controls, audio players, and home appliances for control and automation.
  • Industrial Control: Employed in industrial equipment for process control, motor control, and data acquisition.
  • Automotive Systems: Integrated into automotive electronics for functions like engine management, dashboard control, and security systems.
  • IoT Devices: Utilized in various Internet of Things (IoT) devices for data processing, communication, and device management.
  • Medical Devices: Found in medical equipment for controlling sensors, displays, and communication interfaces.

Features

  • Integrated Microcontroller Core: Includes a central processing unit (CPU) for executing instructions and controlling peripherals.
  • On-Chip Memory: Features both program memory (ROM/Flash) for storing the application code and data memory (RAM) for storing variables and data.
  • Peripheral Interfaces: Equipped with various communication interfaces like UART, SPI, I2C for connecting to external devices and sensors.
  • Timers and Counters: Provides timers and counters for implementing time-based functions and generating control signals.
  • Analog-to-Digital Converters (ADCs): Integrates ADCs for converting analog signals from sensors into digital data for processing.
  • Digital Input/Output (I/O) Pins: Offers general-purpose I/O pins for interfacing with external circuits and devices.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Versatile Control: Enables precise control and automation of various electronic systems and devices.
  • Compact Integration: Integrates multiple functions into a single chip, reducing the overall size and complexity of the system.
  • Flexible Interfacing: Provides various communication interfaces for connecting to a wide range of external devices and sensors.
  • Real-Time Operation: Supports real-time processing of data and events, ensuring timely responses in critical applications.
  • Cost-Effective Solution: Offers a cost-effective solution for embedded control applications.

Due to the limited availability of specific technical details, it is recommended to consult the official SANYO Semiconductor documentation or contact their technical support for more in-depth information regarding the LC66358C-4J61 microcontroller.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Sharp Microelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess