EN
  • EN
  • DE

LC3564ST-10-TLM

Part No LC3564ST-10-TLM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992549-LC3564ST-10-TLM
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC3564ST-10-TLM CAD Model

Description

The SANYO Semiconductor LC3564ST-10-TLM is a high-speed, low-power CMOS static RAM (SRAM) with a capacity of 64K bits (8K x 8). It is designed for memory applications requiring fast access times and low power consumption. This SRAM provides asynchronous operation and is suitable for use in embedded systems, portable devices, and other applications where speed and power efficiency are critical.

Applications

  • Embedded systems
  • Portable devices
  • Cache memory
  • Data loggers
  • Medical devices

Features

  • High-speed access time: 10 ns
  • Low power consumption
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Fully static operation (no clock required)
  • 8K x 8 organization
  • Available in a SOJ package

Benefits

  • Fast data access for improved system performance
  • Low power consumption extends battery life in portable devices
  • Easy integration with standard TTL logic
  • Simple to use with no external clock required
  • Suitable for high-density memory applications
  • Reliable data storage with fully static operation

Additional Details

The LC3564ST-10-TLM SRAM operates from a single 5V power supply and features TTL-compatible inputs and outputs. The three-state outputs allow for easy memory expansion and interfacing with other devices. Its fully static operation eliminates the need for refresh cycles, simplifying system design and reducing power consumption. The device is available in a small outline J-lead (SOJ) package, making it suitable for surface mount assembly.

This SRAM is ideal for applications requiring non-volatile data storage and fast access times, such as cache memory, data logging, and embedded control systems. Its low power consumption also makes it well-suited for portable devices and battery-powered applications. The LC3564ST-10-TLM provides a reliable and cost-effective memory solution for a wide range of applications.

You May Also Be Interested in

Intel
Need more? Email Us
Mini-Circuits
Need more? Email Us
ON Semiconductor
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Micrel
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess