EN
  • EN
  • DE

LB1862M-TLM-E

Part No LB1862M-TLM-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Motor Drivers, Controllers
Description Motion Control Electronic, BIPol
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Technology Bipolar
Applications Fan Motor Driver
Current - Output 500mA
Voltage - Supply 3.8V ~ 16.8V
Voltage - Load 3.8V ~ 16.8V
Temperature Range - Operating -30°C ~ 90°C
Mounting Type Surface Mount
Package / Case 10-LSOP (0.173", 4.40mm Width)
Supplier Device Package 10-MFPS
Standard Package 1 pcs
Win Source Part Number 175274-LB1862M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1862M-TLM-E CAD Model

Description

The 175274-LB1862M-TLM-E is an obsolete motor driver integrated circuit (IC) manufactured by SANYO Semiconductor (U.S.A) Corporation.

  • Category: Power Management (PMIC) - Motor Drivers, Controllers
  • Application: fan motor driver
  • Current Output: 500mA
  • Voltage Load Range: 3.8V to 16.8V
  • Motor Compatibility: bipolar stepper motors and brushless DC (BLDC) motors
  • Package Type: 10-LSOP (0.173", 4.40mm Width)
  • Supplier Device Package: 10-MFPS
  • Temperature Range: -30°C to 90°C
  • Product Status: Obsolete

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess