EN
  • EN
  • DE

LB1667M

Part No LB1667M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description Two-Phase Unipolar Drive Brushless Motor Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1195108-LB1667M
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1667M CAD Model

Description

The LB1667M is a low-saturation, forward/reverse direction control motor driver IC manufactured by SANYO Semiconductor (now ON Semiconductor). It is designed for use in applications that require precise control of small DC motors, such as in automotive accessories, camera lens drives, and other consumer electronic devices. This IC provides efficient and reliable motor control with built-in protection features.

Applications

  • Automotive Mirror Control: Used to adjust the position of side mirrors in vehicles.
  • Automotive Door Locks: Employed in central locking systems for cars.
  • Camera Lens Drives: Integrated into autofocus and zoom mechanisms for cameras.
  • Toy Motors: Used to control the movement of motors in various toys.
  • Small Actuators: Employed in applications requiring precise linear or rotary motion.

Features

  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Forward/Reverse Direction Control: Allows for bidirectional motor operation.
  • Built-in Brake Function: Enables quick motor stopping.
  • Overcurrent Protection (OCP): Protects the driver from excessive current.
  • Thermal Shutdown (TSD): Protects the driver from overheating.

Benefits

  • Improved Efficiency: Low saturation voltage reduces power loss, leading to longer battery life.
  • Precise Motor Control: Enables accurate positioning and speed control of DC motors.
  • Enhanced System Reliability: Built-in protection features prevent damage from overcurrent and overheating.
  • Simplified Circuit Design: Integrated functions reduce the number of external components required.
  • Compact Solution: Small package size allows for integration into space-constrained applications.

Additional Details

The LB1667M typically operates from a 2.5V to 9V supply voltage and is available in an 8-pin MFP package. Key specifications include an output current of up to 600mA and a typical saturation voltage of 0.3V. It is crucial to consult the datasheet for specific operating conditions, external component selection, and application guidelines to ensure proper and safe operation. The device is commonly used in applications where efficient and reliable motor control is required.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess