EN
  • EN
  • DE

AD5121BCPZ10-RL7

Part No AD5121BCPZ10-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description Single Channel, 128-/256-Position, I2C/SPI, Nonvolatile Digital Potentiometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 128
Resistance (Ohms) 10k
Interface I2C, SPI
Memory Type Non-Volatile
Operating Supply Voltage 2.3 V ~ 5.5 V, ±2.25 V ~ 2.75 V
Features Selectable Address
Tolerance ±8%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 55
Operating Temperature Range -40°C ~ 125°C
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1135866-AD5121BCPZ10-RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD5121
Introduction Date October 31, 2012
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD5121BCPZ10-RL7 CAD Model

Description

Product Overview: AD5121BCPZ10-RL7 from Analog Devices Inc.

The AD5121BCPZ10-RL7 is a high-performance, non-volatile digital potentiometer engineered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This advanced digital potentiometer offers a seamless blend of durability, precision, and flexibility, making it an ideal choice for a wide range of applications, including industrial automation, consumer electronics, and automotive systems.

Key Features

  • Resolution: The AD5121BCPZ10-RL7 features a 7-bit resolution, providing 128 positions that allow for fine-tuning and precise adjustments.
  • End-to-End Resistance: It offers a 10 kΩ nominal resistance, which is a common value suitable for various control and adjustment tasks.
  • Non-Volatile Memory: With its integrated non-volatile memory, the device can retain the resistance setting even after power is removed, ensuring consistent performance across power cycles.
  • Compact Package: The digital potentiometer comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient, making it perfect for designs where board space is at a premium.
  • Interface: It utilizes a user-friendly I²C-compatible interface, providing easy integration with microcontrollers and other digital systems.
  • Single Supply Operation: Operating from a single 2.7V to 5.5V power supply, the AD5121BCPZ10-RL7 is versatile and can be used in various power environments.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and this digital potentiometer is no exception, designed to meet stringent industry standards for reliability and performance.

Applications

The AD5121BCPZ10-RL7 is suitable for a multitude of applications where digital control over resistance is required. It is often used in:

  • Adjustable power supplies and regulators
  • Calibration and trimming systems
  • Audio/visual equipment for volume and tone control
  • Automotive electronics for sensor calibration
  • Industrial control systems for fine-tuning process parameters

With its robust design and versatile features, the AD5121BCPZ10-RL7 from Analog Devices Inc. stands out as a top-tier solution for designers seeking to incorporate digital potentiometer functionality into their next project.

You May Also Be Interested in

Analog Devices Inc.
Dual, 256-Position, SPI Digital Potentiometer | IC DGTL POT 10KOHM 256TAP 10MSOP
Lowest to $3.3015
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
1-/2-Channel 15 V Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $1.3873
Renesas Electronics America
E2POT™ Nonvolatile Digital Potentiometer | IC DGTL POT 1KOHM 100TAP 8SOIC
Lowest to $6.7708
Microchip Technology
7/8-Bit Single/Dual SPI Digital POT with Non-Volatile Memory | IC DGTL POT 5KOHM 129TAP 8SOIC
Lowest to $1.0833
Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 10KOHM 100TAP 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1659 $50.6544
39+ $2.5976 $101.3064
60+ $2.5165 $150.9900
83+ $2.4353 $202.1299
107+ $2.3541 $251.8887
143+ $2.1106 $301.8158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,649 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess