EN
  • EN
  • DE

LA6544H-TLM-E

Part No LA6544H-TLM-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827172-LA6544H-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA6544H-TLM-E CAD Model

Description

The LA6544H-TLM-E is a dual operational amplifier IC manufactured by SANYO Semiconductor. This amplifier is designed for a wide range of audio and general-purpose applications, offering low noise, low distortion, and high gain. It is commonly used in preamplifiers, active filters, and signal conditioning circuits.

Applications:

  • Audio preamplifiers
  • Active filters
  • Signal conditioning circuits
  • Voltage followers
  • Oscillators
  • General-purpose amplification

Features:

  • Dual operational amplifier: Contains two independent op-amps in a single package.
  • Low noise: Provides clean signal amplification.
  • Low distortion: Ensures high-fidelity signal reproduction.
  • High gain: Amplifies weak signals effectively.
  • Wide operating voltage range: Can operate from a variety of power supplies.
  • Short-circuit protection: Protects the amplifier from damage due to output shorts.

Benefits:

  • High-quality audio amplification: Low noise and distortion provide excellent audio performance.
  • Versatile application: Suitable for a wide range of signal processing tasks.
  • Easy to use: Standard op-amp configuration simplifies circuit design.
  • Reliable operation: Built-in protection circuits ensure robust performance.
  • Compact design: Dual op-amp in a single package saves board space.

Additional Details:

The LA6544H-TLM-E typically operates from a dual power supply (e.g., ±15V), but can also be used with a single supply configuration with appropriate biasing. The specific voltage range and performance characteristics are detailed in the datasheet. The IC is usually packaged in a small outline package (SOP) or similar, designed for surface mount assembly. The low input bias current and input offset voltage contribute to the amplifier's accuracy and stability. The high open-loop gain allows for precise control of the closed-loop gain using external feedback resistors.

The datasheet provides detailed information on the amplifier's electrical characteristics, including input impedance, output impedance, slew rate, and bandwidth. It also includes application circuit diagrams and PCB layout recommendations to ensure optimal performance and stability. External components such as resistors, capacitors, and power supply decoupling are required to complete the amplifier circuit. The LA6544H-TLM-E is designed to be RoHS compliant, minimizing its environmental impact.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess