EN
  • EN
  • DE

LA5751MP-DL-E

Part No LA5751MP-DL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827168-LA5751MP-DL-E
Ultra Librarian 3D Model Ultra Librarian LA5751MP-DL-E CAD Model

Description

The LA5751MP-DL-E is a 3-channel BTL (Bridge-Tied Load) driver IC designed for automotive applications. It's primarily used to drive inductive loads, such as motors and relays, in car electronics systems. The BTL configuration allows for higher output power compared to single-ended drivers, making it suitable for demanding automotive environments.

Applications:

  • Automotive motor control (e.g., power windows, door locks, sunroof)
  • Automotive relay drivers
  • General inductive load drivers

Features:

  • 3-channel BTL driver: Provides independent control of three separate loads.
  • Low on-resistance: Minimizes power dissipation and improves efficiency.
  • Built-in protection circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Diagnostic outputs: Provides feedback on the status of each channel.
  • PWM control capability: Allows for precise speed or position control of motors.
  • Low quiescent current: Reduces power consumption when the drivers are not active.

Benefits:

  • High output power: Delivers sufficient power to drive demanding automotive loads.
  • Efficient operation: Low on-resistance minimizes heat generation and improves battery life.
  • Robust protection: Ensures reliable operation under various fault conditions.
  • Easy to use: Diagnostic outputs simplify system monitoring and troubleshooting.
  • Precise control: PWM capability allows for fine-grained control of motor speed or position.
  • Low power consumption: Reduces battery drain in automotive applications.

Additional Details:

The LA5751MP-DL-E typically operates from a 12V power supply, common in automotive systems. Each channel is capable of driving several amps of current. The IC is packaged in a multi-lead package designed for efficient heat dissipation, often with a thermal pad that can be attached to a heatsink. The built-in protection circuits are crucial for automotive applications where voltage transients and extreme temperatures can occur. The diagnostic outputs provide information on overcurrent, overvoltage, and thermal shutdown conditions. PWM control is typically implemented via an external microcontroller or dedicated PWM controller. The IC also includes features such as shoot-through current protection to prevent simultaneous conduction of the high-side and low-side transistors in the BTL configuration.

The datasheet specifies the precise operating voltage range, output current capabilities per channel, on-resistance values, and thermal characteristics. It also provides detailed application circuit diagrams and PCB layout recommendations to ensure optimal performance and stability. External components such as flyback diodes, decoupling capacitors, and current-limiting resistors are required to complete the driver circuit. The LA5751MP-DL-E is designed to be RoHS compliant, minimizing its environmental impact.

You May Also Be Interested in

3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Advantech Corp
SWITCH SL set USA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess