EN
  • EN
  • DE

LA4601-E

Part No LA4601-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Linear - Amplifiers - Audio
Description AUDIO POWER AMPLIFIER FOR RADIO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 7W x 2 @ 3Ohm
Voltage - Supply 15V ~ 24V
Mounting Type Through Hole
Temperature Range - Operating -20°C ~ 75°C (TA)
Supplier Device Package 10-SIP
Package / Case 10-SIP Exposed Pad
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Win Source Part Number 174062-LA4601-E
Ultra Librarian 3D Model Ultra Librarian LA4601-E CAD Model

Description

The 174062-LA4601-E is an audio amplifier integrated circuit (IC) designed for stereo audio amplification applications.

  • Category: Audio Amplifiers (Integrated Circuits (ICs) Family)
  • Package: Through-hole 10-SIP exposed pad
  • Supplier Device Package: 10-SIP
  • Voltage Range: 15V to 24V
  • Output Channels: 2-channel
  • Maximum Power Output: 7W per channel @ 3-ohm load
  • Product Status: Active
  • Packaging: Bulk (100 pieces per standard package)
  • Temperature Range: -20°C to 75°C
  • Application: Electronic devices and systems that require high-quality stereo audio amplification

You May Also Be Interested in

Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess