EN
  • EN
  • DE

LA1888M

Part No LA1888M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014028-LA1888M
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA1888M CAD Model

Description

The LA1888M is an FM/AM tuner IC manufactured by SANYO Semiconductor. It's designed for use in portable radios and other audio devices, providing a complete front-end solution for receiving and demodulating FM and AM radio signals. This IC integrates various functions to simplify radio design and reduce component count.

Applications

  • Portable radios
  • Car audio systems
  • Stereo receivers
  • Audio players
  • Clock radios

Features

  • Tuner Type: FM/AM tuner IC
  • FM Section: Includes FM local oscillator, mixer, IF amplifier, and detector.
  • AM Section: Includes AM local oscillator, mixer, IF amplifier, and detector.
  • IF Amplifier: Integrated IF amplifier for both FM and AM.
  • Local Oscillator: Integrated local oscillator for both FM and AM bands.
  • Automatic Gain Control (AGC): AGC circuit to maintain stable audio output.
  • Low Voltage Operation: Designed for low voltage operation, suitable for portable devices.
  • Package: Small surface-mount package.

Benefits

  • Simplified Design: Integrates multiple functions to simplify radio design.
  • Reduced Component Count: Reduces the number of external components required.
  • Compact Size: Small package size allows for compact radio designs.
  • Low Power Consumption: Suitable for battery-powered portable radios.
  • Stable Performance: AGC circuit ensures stable audio output.
  • Versatile: Supports both FM and AM radio bands.

Additional Details

The SANYO Semiconductor LA1888M FM/AM tuner IC is designed to provide a complete front-end solution for receiving and demodulating FM and AM radio signals. It integrates various functions, including local oscillators, mixers, IF amplifiers, and detectors, to simplify radio design and reduce component count. The AGC circuit ensures stable audio output, and the low voltage operation makes it suitable for portable devices. This IC is commonly used in portable radios, car audio systems, and stereo receivers. SANYO Semiconductor is a well-known manufacturer of audio and video ICs, recognized for their high-quality and reliable products. The compact size and low power consumption make this tuner IC a popular choice for portable radio designs.

You May Also Be Interested in

Sagami
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Linear Technology
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Lattice Semiconductor Corporation
Contact for details
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess