EN
  • EN
  • DE

FSS102-TL-E

Part No FSS102-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965539-FSS102-TL-E
Categories OEM Parts(F-I)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSS102-TL-E CAD Model

Description

The FSS102-TL-E is a Schottky barrier diode manufactured by SANYO Semiconductor (now ON Semiconductor after acquisition). It is designed for high-speed switching applications and low forward voltage drop. The TL-E suffix typically indicates a specific packaging and lead configuration for surface mount assembly. The diode is commonly used in various electronic circuits for rectification, voltage clamping, and reverse polarity protection.

Applications

  • DC-DC converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Reverse polarity protection: Protects circuits from damage due to incorrect power supply polarity.
  • Voltage clamping: Limits voltage spikes to protect sensitive components.
  • High-frequency rectification: Provides efficient rectification in high-frequency circuits.
  • Power management circuits: Used in power management systems for efficient power distribution.

Features

  • Low forward voltage drop: Reduces power loss and improves efficiency.
  • High-speed switching: Enables fast and efficient operation in switching circuits.
  • Small surface mount package: Allows for high-density mounting on printed circuit boards.
  • High surge current capability: Withstands transient current surges without damage.
  • Low leakage current: Minimizes power loss in blocking mode.

Benefits

  • Improved circuit efficiency: Low forward voltage drop reduces power dissipation.
  • Enhanced system reliability: Protects circuits from reverse polarity and voltage spikes.
  • Simplified circuit design: Small package size simplifies PCB layout and assembly.
  • Increased power density: Allows for higher power levels in compact designs.

Additional Details

The FSS102-TL-E typically features a maximum forward current of 1A and a maximum reverse voltage of 20V. The forward voltage drop is typically around 0.4V at 1A. It is available in a small surface mount package such as a SOD-123 or similar. This diode is particularly well-suited for applications where efficiency and fast switching speeds are critical. Its low leakage current and high surge current capability make it a robust and reliable component for various electronic circuits.

You May Also Be Interested in

Dell
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess