EN
  • EN
  • DE

CPH3341-TL-E

Part No CPH3341-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET P-CH 30V 5A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type MOSFET P-Channel, Metal Oxide
FET Feature Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 5A (Ta)
Rds On (Max) @ Id, Vgs 45 mOhm @ 2.5A, 10V
Gate Charge (Qg) @ Vgs 21.8nC @ 10V
Input Capacitance (Ciss) @ Vds 1115pF @ 10V
Power - Max 1.2W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package SC-96
Manufacturer Device Package 3-CPH
Win Source Part Number 111706-CPH3341-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3341-TL-E CAD Model

Description

CPH3341-TL-E: High-Speed Switching NPN Transistor

The CPH3341-TL-E is an NPN transistor engineered for high-speed switching applications, providing engineers with a component that leads to efficient and seamless operation within electronic circuits.

Features and Benefits

  • Exceptional Switching Speed: Supports high-frequency applications efficiently.
  • Compact Design: Fits easily into high-density electronic systems.
  • Reliable Build: Designed to withstand high thermal and electrical stress.
  • Lower Power Loss: Enhances energy efficiency.

Applications

  • High-Speed Power Switching
  • Data Transmission Circuits
  • Communication Devices
  • Microcontroller Interfaces

With the CPH3341-TL-E, enhancing the speed and reliability of electronic applications is attainable and efficient.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess