The CPH3105 is a PNP Epitaxial Planar Transistor manufactured by SANYO Semiconductor. It is designed for high-current switching applications.
Applications
- High-current switching circuits
- Relay driver circuits
- Lamp driver circuits
- DC-DC converters
- Power management systems
Features
- High collector current (Ic = -3A)
- Low saturation voltage (VCE(sat) = -0.5V max @ Ic = -1A)
- High hFE (hFE = 100-300 @ Ic = -1A)
- Excellent switching characteristics
- Small surface mounting type (SOT-23 package)
Benefits
- Efficient high-current switching
- Reduced power dissipation due to low saturation voltage
- Simplified circuit design due to high hFE
- Improved switching speed
- Compact design due to small package size
Additional Details
The CPH3105 has a collector-emitter voltage (VCEO) of -20V, a collector-base voltage (VCBO) of -30V, and an emitter-base voltage (VEBO) of -5V. It has a power dissipation (PC) of 1W. The operating junction temperature (Tj) ranges from -55°C to +150°C. This transistor is typically used in applications requiring efficient and compact high-current switching.
The SOT-23 package allows for high-density mounting on printed circuit boards, making it suitable for space-constrained applications. The high hFE ensures that the transistor can be easily driven by low-current control signals. The low saturation voltage minimizes power loss during switching, which increases the overall efficiency of the circuit.